EN
  • EN
  • DE

CISCO WS-C3560-24TS-E - Catalyst 3560 24 10/100 + 2 SFP Enhanced Image

Part No CISCO WS-C3560-24TS-E - Catalyst 3560 24 10/100 + 2 SFP Enhanced Image
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560-24TS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387995-CISCO WS-C3560-24TS-E - Catalyst 3560 24 10/100 + 2 SFP Enhanced Image
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560-24TS-E - Catalyst 3560 24 10/100 + 2 SFP Enhanced Image CAD Model

Description

The CISCO WS-C3560-24TS-E is a feature-rich and versatile switch that belongs to the highly acclaimed Catalyst 3560 series. This model is specifically designed to cater to the needs of midsize to large enterprise networks, providing 24 10/100 Mbps Ethernet ports and 2 additional SFP (Small Form-factor Pluggable) ports for gigabit uplinks. The inclusion of the Enhanced Multilayer Image (EMI) software is a significant highlight, enabling sophisticated Layer 3 routing capabilities, including advanced IP routing protocols such as OSPF, EIGRP, and BGP. This makes it an ideal solution for organizations requiring comprehensive inter-VLAN routing, WAN connectivity, and dynamic routing functionalities. The switch supports Power over Ethernet (PoE), allowing it to power devices like IP cameras, VoIP phones, and wireless access points directly through Ethernet cables, thereby reducing the need for additional power adapters and simplifying deployment. Security features are robust, with support for access control lists (ACLs), IEEE 802.1x for port-based network access control, and advanced encryption methods to ensure a secure network environment. The WS-C3560-24TS-E also offers Quality of Service (QoS) features, prioritizing critical network traffic such as voice and video, ensuring reliable service delivery. It's designed for operational efficiency and sustainability, featuring mechanisms for reducing power consumption and optimizing energy usage. For organizations looking for a scalable, secure, and energy-efficient network infrastructure with advanced routing and PoE capabilities, the CISCO WS-C3560-24TS-E is an exemplary choice.

You May Also Be Interested in

CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess