EN
  • EN
  • DE

XI2323/KK3C-H3030M3P3B63Z6/2T

Part No XI2323/KK3C-H3030M3P3B63Z6/2T
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 409788-XI2323/KK3C-H3030M3P3B63Z6/2T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XI2323/KK3C-H3030M3P3B63Z6/2T CAD Model

Description

The XI2323/KK3C-H3030M3P3B63Z6/2T is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. This LED is designed to provide efficient and reliable light output in a variety of applications. The part number contains encoded information about the LED’s specific characteristics, such as its package type, color, intensity, and viewing angle. Everlight is a reputable manufacturer of optoelectronic components, known for producing high-quality LEDs.

Applications:

  • Backlighting: Used in LCD displays for mobile phones, tablets, and other electronic devices.
  • Indicator Lights: Utilized as indicator lights in consumer electronics, appliances, and industrial equipment.
  • Signage: Employed in illuminated signs and displays for advertising and informational purposes.
  • Automotive Lighting: Integrated into automotive lighting systems, such as dashboard indicators and interior lighting.
  • General Lighting: Used in various general lighting applications, including task lighting and accent lighting.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment, simplifying manufacturing processes.
  • High Luminous Intensity: Provides bright and efficient light output for improved visibility.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Long Lifespan: Offers a long operating lifespan for extended reliability and reduced maintenance.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered and energy-efficient applications.

Benefits:

  • Cost-Effective Manufacturing: SMT design enables efficient and cost-effective assembly.
  • Enhanced Visibility: High luminous intensity ensures clear and bright illumination.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and high performance.
  • Improved Reliability: Long lifespan reduces the need for frequent replacements and maintenance.
  • Energy Savings: Low power consumption contributes to energy savings and extended battery life.

This LED is typically packaged in a small, rectangular surface-mount package. The specific dimensions and footprint can be found in the product datasheet. The LED emits light when a forward current is applied. The forward voltage and current characteristics, as well as the color and intensity of the emitted light, are specified in the datasheet. Everlight LEDs are known for their consistent performance and high quality, making them a reliable choice for various lighting applications.

The part number XI2323/KK3C-H3030M3P3B63Z6/2T provides detailed information on the exact specifications of this LED. To get precise details about the color, viewing angle and intensity, you should consult the product datasheet from Everlight or an authorized distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess