EN
  • EN
  • DE

F32FSS-04V-KX

Part No F32FSS-04V-KX
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RECEPT 5.08 4POS KEY-X / Rectangular Connectors - Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JST Sales America Inc.
Series *
Package Bulk
Product Status Active
Base Product Number F32FSS-0
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 849209-F32FSS-04V-KX
Ultra Librarian 3D Model Ultra Librarian F32FSS-04V-KX CAD Model

Description

The F32FSS-04V-KX is a 4-position rectangular connector manufactured by JST Sales America Inc. It's part of JST's F series, known for its reliable and compact design. This connector is commonly used for wire-to-board connections in various electronic applications.

Applications

  • Industrial Equipment: Used in control panels, machinery, and automation systems for secure and reliable connections.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer devices for connecting internal components.
  • Automotive Electronics: Employed in automotive wiring harnesses for connecting sensors, actuators, and other electronic modules.
  • Medical Devices: Utilized in medical equipment for connecting circuit boards and other components requiring a dependable connection.
  • Telecommunications Equipment: Used in networking devices, servers, and other communication systems for signal and power connections.

Features

  • 4 Positions: Designed to accommodate four individual wires or circuits.
  • Rectangular Configuration: Provides a compact and space-saving connection solution.
  • Wire-to-Board Connection: Specifically designed for connecting wires to a printed circuit board (PCB).
  • Secure Locking Mechanism: Ensures a reliable connection and prevents accidental disconnection.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits

  • Reliable Connection: Provides a secure and stable connection for critical applications.
  • Space-Saving Design: Compact form factor allows for integration in space-constrained environments.
  • Easy Installation: Simple and straightforward installation process reduces assembly time and costs.
  • Durable Performance: Withstands harsh environmental conditions and ensures long-term reliability.
  • Versatile Application: Suitable for a wide range of electronic applications requiring wire-to-board connections.

Additional Details

The F32FSS-04V-KX connector typically requires crimp terminals that are specifically designed for the F series connectors. The housing is often made of a durable plastic material, providing insulation and protection for the connections. It's important to consult the JST datasheet for specific details regarding wire gauge compatibility, voltage and current ratings, and mating connector information to ensure proper application and performance.

You May Also Be Interested in

Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7525 $52.6750
165+ $0.6175 $101.8875
255+ $0.5982 $152.5410
350+ $0.5789 $202.6150
450+ $0.5596 $251.8200
600+ $0.5017 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess