EN
  • EN
  • DE

CISCO WS-C2960S-F48TS-L - Catalyst 2960-SF 48 FE, 4x SFP, LAN Base

Part No CISCO WS-C2960S-F48TS-L - Catalyst 2960-SF 48 FE, 4x SFP, LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C2960S-F48TS-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387775-CISCO WS-C2960S-F48TS-L - Catalyst 2960-SF 48 FE, 4x SFP, LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-F48TS-L - Catalyst 2960-SF 48 FE, 4x SFP, LAN Base CAD Model

Description

The CISCO WS-C2960S-F48TS-L is a member of the Cisco Catalyst 2960-SF Series Switches, which are renowned for their reliability, security, and simplicity. This model features 48 Fast Ethernet ports and 4 SFP (Small Form-Factor Pluggable) modules, delivering high performance and flexibility to support a wide range of LAN configurations. The LAN Base software included provides a wealth of advanced Layer 2 features, including access control lists (ACLs), quality of service (QoS), and simple network management protocol (SNMP) for enhanced network efficiency, control, and visibility. Designed with scalability and environmental consciousness in mind, it supports Power over Ethernet (PoE) to power devices like IP phones and wireless access points, reducing the need for additional electrical cabling and promoting energy efficiency. The WS-C2960S-F48TS-L is an excellent solution for enterprises and mid-sized organizations seeking to create a resilient, secure, and manageable network environment that can adapt to changing operational needs.

You May Also Be Interested in

CISCO
Cisco N9K-X9536PQ
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess