EN
  • EN
  • DE

CISCO WS-C2960S-F24PS-L - Catalyst 2960-SF 24 FE, PoE 370W, 2 x SFP LAN Base

Part No CISCO WS-C2960S-F24PS-L - Catalyst 2960-SF 24 FE, PoE 370W, 2 x SFP LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C2960S-F24PS-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387796-CISCO WS-C2960S-F24PS-L - Catalyst 2960-SF 24 FE, PoE 370W, 2 x SFP LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-F24PS-L - Catalyst 2960-SF 24 FE, PoE 370W, 2 x SFP LAN Base CAD Model

Description

The CISCO WS-C2960S-F24PS-L is part of the Cisco Catalyst 2960 series, optimized for high-performance networking needs. This model, the Catalyst 2960-SF, features 24 Fast Ethernet (FE) ports with Power over Ethernet (PoE) capability, supported by a total power budget of 370 watts, ideal for deploying in workspaces to provide connectivity and power to network devices such as IP phones, wireless access points, and surveillance cameras. Additionally, it incorporates 2 Small Form-Factor Pluggable (SFP) ports for gigabit uplink connections, offering a versatile solution for expanding network reach. This switch comes with the LAN Base version of the Cisco IOS software, providing a rich set of features for security, quality of service (QoS), and manageability. Designed for efficiency, reliability, and optimal power usage, the device supports advanced energy management solutions. The user-friendly interface simplifies configuration and monitoring, while robust security protocols safeguard the network from unauthorized access. It is ideally suited for medium-sized businesses looking for scalability and a network foundation that can evolve with their growing demands.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess