EN
  • EN
  • DE

CISCO WS-C2960PD-8TT-L - Cisco Catalyst 2960 Powered Device 8 10/100

Part No CISCO WS-C2960PD-8TT-L - Cisco Catalyst 2960 Powered Device 8 10/100
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960PD-8TT-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387919-CISCO WS-C2960PD-8TT-L - Cisco Catalyst 2960 Powered Device 8 10/100
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960PD-8TT-L - Cisco Catalyst 2960 Powered Device 8 10/100 CAD Model

Description

The CISCO WS-C2960PD-8TT-L introduces a specialized, compact solution within the Cisco Catalyst 2960 series, designed primarily for deployments that require a small footprint without sacrificing performance or functionality. This unique switch is powered through Cisco's innovative PoE pass-through technology, enabling it to operate without the need for traditional power supplies, under the condition that it is connected to a PoE source. Featuring 8 Fast Ethernet ports and 1 dual-purpose uplink port, it caters to businesses seeking a high-performance, yet simple networking solution for environments like remote branch offices, open workspaces, and classrooms. Despite its compact size, this switch does not compromise on features, offering advanced Layer 2 capabilities, quality of service (QoS) for traffic prioritization, and access control lists (ACLs) for enhanced network security. Energy efficiency is another hallmark of the WS-C2960PD-8TT-L, employing Cisco EnergyWise technology to monitor and manage the energy consumed by networked devices, contributing to cost savings and a smaller carbon footprint. Its ease of use, with features such as Auto SmartPorts, simplifies the deployment of IP phones and wireless access points by automatically configuring switch ports with the appropriate settings. This model harmoniously blends functionality, efficiency, and convenience, proving to be an optimal choice for small but dynamic network environments.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess