EN
  • EN
  • DE

CISCO WS-C2960L-8PS-LL - Catalyst 2960L 8 port GigE with PoE, 2 x 1G SFP,

Part No CISCO WS-C2960L-8PS-LL - Catalyst 2960L 8 port GigE with PoE, 2 x 1G SFP,
Manufacturer CISCO
Catalog Switch
Description Cisco 8Port PoE Gigabit Layer 2 Managed Switch with Dual SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387814-CISCO WS-C2960L-8PS-LL - Catalyst 2960L 8 port GigE with PoE, 2 x 1G SFP,
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960L-8PS-LL - Catalyst 2960L 8 port GigE with PoE, 2 x 1G SFP, CAD Model

Description

The CISCO WS-C2960L-8PS-LL is a compact, fixed-configuration switch that is a part of the Cisco Catalyst 2960-L Series, tailored for entry-level enterprise, midmarket, and branch office networks. Featuring 8 Gigabit Ethernet ports with Power over Ethernet (PoE) capability, this switch is designed to support modern wireless networks, IP surveillance, and VoIP deployments by providing both data connectivity and power over a single cable to connected devices. Additionally, it includes 2 SFP ports for fiber uplinks, offering enhanced bandwidth and network redundancy for aggregated data transfer or connection to the main network backbone. The 2960L series operates with the Light Layer 3 IOS LAN Lite software, providing essential security, QoS, and VLAN support. Its fanless design ensures silent operation, making it ideal for office environments. The switch also supports Energy-Efficient Ethernet (IEEE 802.3az) for energy saving and reduced operational cost. With an easy-to-use web-based interface for setup and management, the WS-C2960L-8PS-LL is a practical choice for businesses looking for a simple, secure, and sustainable network solution.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess