EN
  • EN
  • DE

CISCO UCS-CPU-6142C - DISTI: 2.6 GHz 6142/150W 16C/22MB Cache/DDR4

Part No CISCO UCS-CPU-6142C - DISTI: 2.6 GHz 6142/150W 16C/22MB Cache/DDR4
Manufacturer CISCO
Catalog Server
Description DISTI: 2.6 GHz 6142/150W 16C/22MB Cache/DDR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer CISCO
Win Source Part Number 1386758-CISCO UCS-CPU-6142C - DISTI: 2.6 GHz 6142/150W 16C/22MB Cache/DDR4
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-6142C - DISTI: 2.6 GHz 6142/150W 16C/22MB Cache/DDR4 CAD Model

Description

The CISCO UCS-CPU-6142C CPU is a core component of Cisco's Unified Computing System, offering a powerful 2.6 GHz clock speed across 16 cores, making it well-suited for demanding data center and cloud computing tasks. This processor boasts a 150W TDP (Thermal Design Power), representing its maximum heat generation and power consumption under full operational load, ensuring it combines performance with energy efficiency. With a large 22MB cache, it improves processing speed by storing frequently accessed data closer to the processor. The support for DDR4 memory technology enables compatibility with fast and energy-efficient memory modules, enhancing overall system performance. This CPU is engineered to handle intensive workloads, including virtualization, data analytics, and high-traffic network tasks, providing a scalable and reliable solution for modern computing environments.

You May Also Be Interested in

Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess