The SI5335C-B05981-GMR is a high-performance, low-jitter clock generator IC designed and manufactured by Skyworks Solutions Inc. This component is part of the SI5335 family, known for its ability to provide versatile and flexible clocking solutions for a broad range of electronic systems. It's engineered to generate multiple clock frequencies with minimal jitter, ensuring optimal performance in timing-sensitive applications.
Applications:
- Networking Equipment: Commonly used in routers, switches, and other network infrastructure devices to provide accurate timing signals for high-speed data transmission.
- Server Systems: Plays a crucial role in server motherboards and related components, delivering precise clock signals for CPU, memory, and I/O operations.
- Data Storage: Found in storage controllers and devices to ensure reliable data transfer and synchronization.
- Broadcast and Video Equipment: Utilized in professional video cameras, switchers, and encoders to maintain precise timing for video and audio signals, ensuring high-quality output.
- Industrial Control Systems: Serves as a timing source for programmable logic controllers (PLCs) and other automation equipment, contributing to the accurate and reliable operation of industrial processes.
Features:
- Four Independent Clock Outputs: Allows for flexible distribution of clock signals to different parts of a system.
- Ultra-Low Jitter Performance: Minimizes timing errors and ensures high signal integrity, critical for high-speed data transfer.
- Frequency Synthesis: Enables the generation of a wide range of output frequencies, catering to diverse system requirements.
- I2C Programmable: Simplifies configuration and control through a standard I2C interface, making it easy to integrate into existing systems.
- Compact QFN Package: Designed for space-constrained applications, offering a small footprint without compromising performance.
Benefits:
- Enhanced System Performance: Low-jitter clocks result in increased data throughput and reduced error rates, leading to overall improved system performance.
- Simplified Board Design: Integrated clock generation reduces the need for discrete clock components, simplifying PCB layout and reducing design complexity.
- Reduced BOM Costs: Fewer components translate to lower overall system cost, making it a cost-effective solution.
- Faster Development Time: Easy programmability allows for quick configuration and testing, accelerating product development cycles.
- Improved System Reliability: Stable and accurate clock signals enhance system stability and longevity, reducing the risk of downtime and failures.
Additional Details:
The SI5335C-B05981-GMR is typically powered by a supply voltage of 2.5V or 3.3V. It's packaged in a QFN (Quad Flat No-leads) package suitable for surface mount assembly. Detailed specifications, including output frequency ranges, jitter performance metrics, and I2C communication protocols, can be found in the official datasheet provided by Skyworks Solutions Inc.
The specific suffix "-B05981-GMR" indicates a particular factory-programmed configuration. Contact the manufacturer or authorized distributors for specific configuration details and availability information.