EN
  • EN
  • DE

CISCO SG500XG-8F8T-K9-G5 - Cisco SMB 16-port 10 Gig Managed Switch

Part No CISCO SG500XG-8F8T-K9-G5 - Cisco SMB 16-port 10 Gig Managed Switch
Manufacturer CISCO
Catalog Switch
Description Cisco Small Business SG500XG-8F8T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388282-CISCO SG500XG-8F8T-K9-G5 - Cisco SMB 16-port 10 Gig Managed Switch
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SG500XG-8F8T-K9-G5 - Cisco SMB 16-port 10 Gig Managed Switch CAD Model

Description

The CISCO SG500XG-8F8T-K9-G5 stands out as a compact yet powerful switch designed for the demanding networking requirements of small to medium-sized businesses. With 16 10-Gigabit ports, including eight fiber SFP+ ports and eight 10GBase-T copper ports, this managed switch offers unparalleled flexibility and performance for high-speed network connections. It is ideal for scenarios that require high bandwidth, such as data centers, enterprise offices, or as part of a robust storage network infrastructure. The switch provides a comprehensive suite of security features, advanced QoS for traffic prioritization, and extensive Layer 2 and 3 functionality, enabling optimized network traffic flow and enhanced protection against security threats. The ability to handle large amounts of data efficiently makes it an excellent solution for businesses that depend on intensive data processing and storage, real-time communications, and cloud-based applications. Its management features simplify the setup and ongoing adjustment of the network, ensuring businesses can maintain a high-performance, scalable, and secure networking environment.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess