EN
  • EN
  • DE

CISCO PWR-C1-715WAC-P/2 - Cisco 715W AC 80+ platinum Config 1 SecondaryPower

Part No CISCO PWR-C1-715WAC-P/2 - Cisco 715W AC 80+ platinum Config 1 SecondaryPower
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco PWR-C1-715WAC-P/2. Product type: Power supply, Product colour: Black, Grey, 80 PLUS certification: 80 PLUS Platinum. Connectivity technology: Wired. Total power: 715 W, AC input voltage: 220 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387311-CISCO PWR-C1-715WAC-P/2 - Cisco 715W AC 80+ platinum Config 1 SecondaryPower
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PWR-C1-715WAC-P/2 - Cisco 715W AC 80+ platinum Config 1 SecondaryPower CAD Model

Description

The CISCO PWR-C1-715WAC-P/2 represents an advanced secondary AC power supply option for select Cisco switches, providing an additional 715 watts of power. Certified with an 80+ Platinum efficiency rating, it exemplifies energy efficiency, reducing electricity consumption and operational costs. Designed to support critical network equipment, it serves as an essential component for ensuring power redundancy and uninterrupted service. Its compatibility with various Cisco switch configurations allows for flexible deployment in diverse network architectures. The hot-swappable design enables easy installation and replacement without the need to power down connected devices, facilitating seamless maintenance operations. By integrating advanced circuit protection technology, it ensures the safety and longevity of both the power supply and the networking equipment it powers. Implementing the CISCO PWR-C1-715WAC-P/2 in a network environment not only enhances reliability through redundancy but also contributes to an eco-friendly operational model.

You May Also Be Interested in

NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess