EN
  • EN
  • DE

CISCO DS-CAC97-3KW - MDS 9700 3000W AC power supply

Part No CISCO DS-CAC97-3KW - MDS 9700 3000W AC power supply
Manufacturer CISCO
Catalog Power Supply Units
Description MDS 9700 3000W AC power supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387268-CISCO DS-CAC97-3KW - MDS 9700 3000W AC power supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-CAC97-3KW - MDS 9700 3000W AC power supply CAD Model

Description

The CISCO DS-CAC97-3KW is a high-capacity 3000W AC power supply designed specifically for Cisco's MDS 9700 Series Multilayer Directors. These directors are cornerstone devices for high-speed SAN (Storage Area Network) infrastructures, facilitating the storage, retrieval, and replication of critical data across networked environments. The 3000W power supply is engineered to support the immense data throughput and reliability required by intensive business applications and data services. Operating at AC voltages, it provides a robust and dependable power source to ensure that the MDS 9700 Series can perform its functions without interruption, thereby enhancing network stability and data integrity. The DS-CAC97-3KW features efficient power conversion, which is essential for minimizing operational costs in energy-intensive environments. It also supports redundant configurations, vital for mission-critical networks where downtime can have significant implications. Additionally, its design adheres to Cisco's high standards for quality and sustainability, reflecting a commitment to environmentally responsible operations. With easy installation and hot-swappable capabilities, this power supply ensures that maintenance and upgrades can be carried out with minimal impact on network operations, thus maintaining consistent service levels and user satisfaction.

You May Also Be Interested in

Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess