EN
  • EN
  • DE

AD744JRZ-REEL

Part No AD744JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 75V/µs
-3db Bandwidth 13 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 300 µV
Current - Supply 3.5mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD744
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD744JRZ-REELTR,AD744JRZ-REEL-ND,AD744JRZ-REELCT,-2735-AD744JRZ-REELCT,AD744JRZ-REELDKR
Standard Package 2,500
Win Source Part Number 1319401-AD744JRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD744JRZ-REEL CAD Model

Description

Product Overview: AD744JRZ-REEL by Analog Devices Inc.

The AD744JRZ-REEL is a high-performance, precision monolithic operational amplifier from the renowned manufacturer, Analog Devices Inc. This component is part of a precision op-amp series that offers a combination of outstanding ac and dc performance. The AD744JRZ-REEL is designed to cater to a wide range of applications, including high-quality audio amplification, medical equipment, and professional-grade instrumentation.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth, ensuring that it can handle a broad spectrum of frequencies with ease. This makes it suitable for high-speed signal processing applications.
  • High Slew Rate: With a high slew rate, the AD744JRZ-REEL is capable of responding quickly to changes in input signals, making it ideal for fast-operating systems.
  • Low Noise: The operational amplifier has a low noise figure, which means it can amplify signals without significant addition of noise, preserving signal integrity.
  • Low Input Bias Current: The low input bias current minimizes errors in applications that require high-impedance inputs, such as sensor amplification circuits.
  • Offset Voltage: It has a low offset voltage, which reduces the need for external calibration and enhances accuracy in precision applications.

Applications

  • High-performance audio systems
  • Precision data acquisition
  • Active filters and buffers
  • Professional medical equipment
  • Instrumentation and control systems

Product Specifications

Parameter Value
Part Number AD744JRZ-REEL
Manufacturer Analog Devices Inc.
Package / Case SOIC-8
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C

The AD744JRZ-REEL is available in a compact SOIC-8 package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliability in various operating environments. With its combination of features, the AD744JRZ-REEL from Analog Devices Inc. is a versatile choice for designers looking for a high-quality operational amplifier.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess