EN
  • EN
  • DE
  • IT

CISCO CP-9971-C-K9 - Cisco UC Phone 9971, Charcoal, Standard Handset

Part No CISCO CP-9971-C-K9 - Cisco UC Phone 9971, Charcoal, Standard Handset
Manufacturer CISCO
Catalog Phones
Description Cisco Unified IP Endpoint 9971, Charcoal, Standard Handset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387110-CISCO CP-9971-C-K9 - Cisco UC Phone 9971, Charcoal, Standard Handset
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CP-9971-C-K9 - Cisco UC Phone 9971, Charcoal, Standard Handset CAD Model

Description

The Cisco Unified Communications Phone 9971 (CP-9971-C-K9) in charcoal is a premium IP video phone designed for a high-quality, multimedia communication experience. It sports a large, vibrant 5.6-inch color touchscreen display that simplifies navigation and interaction, perfect for accessing productivity-enhancing applications. This model boasts an integrated 720p HD video camera, enabling face-to-face interaction with colleagues and clients worldwide, enhancing collaboration and decision-making. Customizable through programmable line keys and feature keys, alongside one-touch access to applications, the CP-9971-C-K9 adapts to individual workflow preferences, offering flexibility across various use cases. Connectivity options are comprehensive, including Bluetooth for wireless headset connection, and a built-in gigabit Ethernet switch to accommodate high-speed network requirements. Dual USB ports extend the phone’s functionality, allowing for device charging and USB peripherals to complement user interactions. Supporting Wi-Fi connectivity, the phone enjoys the freedom of placement without the requirement for direct network cabling, promoting a clean and efficient workspace setup. Advanced security and authentication protocols ensure secure communications, essential in today’s digital workplace. This phone is ideal for executives and professionals seeking a rich, engaging communication tool that integrates voice, video, and applications seamlessly.

You May Also Be Interested in

CISCO
Cisco UC Phone DX-650
Need more? Email Us
CISCO
Cisco 7821
Need more? Email Us
CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us
CISCO
Cisco Unified IP Phone 7911G
Need more? Email Us
CISCO
Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Need more? Email Us
CISCO
Cisco Unified IP Endpoint 9971, Charcoal, Standard Handset
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess