EN
  • EN
  • DE

CISCO CAB-STK-E-1M - Cisco FlexStack 1m stacking cable

Part No CISCO CAB-STK-E-1M - Cisco FlexStack 1m stacking cable
Manufacturer CISCO
Catalog Cables
Description Cisco CAB-STK-E-1M. Cable length: 1 mCAB-STK-E-1M-RFCisco Bladeswitch 1M stack cable Spare REMANUFACTUREDCisco StackWise Plus - stacking cable - 3.3 ft
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385390-CISCO CAB-STK-E-1M - Cisco FlexStack 1m stacking cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-STK-E-1M - Cisco FlexStack 1m stacking cable CAD Model

Description

The CISCO CAB-STK-E-1M is a 1-meter FlexStack stacking cable specially designed for Cisco switches that support the FlexStack protocol. This cable is pivotal in enabling the stacking feature that allows these switches to work together as a single unit, significantly enhancing the flexibility, scalability, and manageability of the network. The 1-meter length offers ample reach for connecting switches within the same rack or across adjacent racks, providing versatility in network design and layout. Employing FlexStack technology with this cable means that users can benefit from simplified management, streamlined upgrade processes, and the ability to expand network capacity by simply adding more switches into the stack. The high-speed interconnect provided ensures efficient data transfer across the stack, making the CISCO CAB-STK-E-1M an essential tool for optimizing network performance.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0550. Cable length: 0.25 m, Connector 1: Mini SAS HD, Connector 2: Mini SAS HDInternal Mini-SAS HD to Mini-SAS HD 25cm, 30AWG, HF, RoHS/REACH.
Need more? Email Us
Supermicro
Supermicro CBL-0388L-01. Cable length: 0.75 m, Connector 1: MiniSAS SFF-8087, Connector 2: 4x SATA
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
Supermicro
SATA Round Straight-Straight 21cm Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess