EN
  • EN
  • DE

CISCO C9200L-48T-4G-E - Catalyst 9200L 48-port data, 4 x 1G, Network Essentials

Part No CISCO C9200L-48T-4G-E - Catalyst 9200L 48-port data, 4 x 1G, Network Essentials
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 9200L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387976-CISCO C9200L-48T-4G-E - Catalyst 9200L 48-port data, 4 x 1G, Network Essentials
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C9200L-48T-4G-E - Catalyst 9200L 48-port data, 4 x 1G, Network Essentials CAD Model

Description

The CISCO C9200L-48T-4G-E Catalyst 9200L series switch is a highly resilient and efficient solution designed for mid-market, enterprise branch offices, and entry-level enterprise networks. Featuring 48 ports of data throughput with additional 4 x 1G uplinks, this model provides ample bandwidth for both current and future connectivity needs. Predominantly configured for simplicity and scalability, the Network Essentials software suite bundled with the device offers a foundational set of networking features. These include Layer 2 access, robust security protocols, traffic management, and basic Quality of Service (QoS) functionalities. The switch is engineered for operational excellence, with simplified orchestrations and automation capabilities via Cisco DNA Center integrations. Energy efficiency is a paramount design principle, thanks to Energy Efficient Ethernet (EEE) compliance and the ability to enter sleep mode. Security features are comprehensive, including Secure Boot, Trustworthy systems, and advanced encryption measures to protect data integrity and prevent unauthorized access. With its fixed configuration, the C9200L-48T-4G-E is engineered for businesses looking for an easy-to-manage solution that doesn’t require frequent adjustments or expansions.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess