EN
  • EN
  • DE

CISCO C3KX-NM-BLANK - Catalyst 3K-X Network Module Blank Spare.

Part No CISCO C3KX-NM-BLANK - Catalyst 3K-X Network Module Blank Spare.
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Catalyst 3K-X Network Module Blank Spare.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385307-CISCO C3KX-NM-BLANK - Catalyst 3K-X Network Module Blank Spare.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-NM-BLANK - Catalyst 3K-X Network Module Blank Spare. CAD Model

Description

The CISCO C3KX-NM-BLANK is a meticulously designed network module blank spare, crafted specifically for the Catalyst 3K-X series switches. This product serves a crucial role in maintaining the integrity of the switch's architecture by filling unused network module slots, thereby safeguarding the internal components from dust and other environmental hazards. Constructed with precision, the C3KX-NM-BLANK aids in proper airflow within the switch, ensuring optimal operating conditions and prolonging the device's lifespan. The use of this blank spare module is essential for companies that prioritize the reliability and efficiency of their network infrastructure. It features a durable build, indicative of CISCO's commitment to quality, guaranteeing a perfect fit and seamless integration with the Catalyst 3K-X series. This product not only enhances the switch's appearance by providing a complete and professional look but also serves as a preventative measure against potential damage caused by open slots. The CISCO C3KX-NM-BLANK is an indispensable accessory for IT managers and network administrators aiming to maintain their Catalyst 3K-X series switches in peak condition, ensuring uninterrupted, high-performance network connectivity.

You May Also Be Interested in

CISCO
Cisco AIR-ACC1530-PMK1=
Need more? Email Us
CISCO
Cisco PCI Riser Card 1 for UCS C220 M3
Need more? Email Us
CISCO
Mini Storage Carrier for SD (holds up to 2)
Need more? Email Us
CISCO
Compatible 2960X Blank Module slot cover
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4330
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
CISCO
Supercap for 9266CV, 9265CV and 9285CV-8e
Need more? Email Us
CISCO
Cisco C9300 Network Module Blank
Need more? Email Us
CISCO
Cisco Unified IP Phone 7942G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess