EN
  • EN
  • DE

CISCO 800-36336-01 - Cisco UCS 2.5 inch HDD blanking panel

Part No CISCO 800-36336-01 - Cisco UCS 2.5 inch HDD blanking panel
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco UCS 2.5 inch HDD blanking panel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385306-CISCO 800-36336-01 - Cisco UCS 2.5 inch HDD blanking panel
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-36336-01 - Cisco UCS 2.5 inch HDD blanking panel CAD Model

Description

The CISCO 800-36336-01 is a meticulously designed 2.5-inch HDD blanking panel, crafted to seamlessly fit into the Cisco Unified Computing System (UCS) chassis. This blanking panel serves a critical function in maintaining the proper airflow within the server environment, essential for the cooling and optimal performance of the system's components. By filling unused hard drive bays, it prevents air from escaping through these openings, ensuring that cool air is directed over the operational drives and other critical components. This not only enhances cooling efficiency but also contributes to energy savings, as the server's cooling system does not need to work as hard to maintain the desired temperature. The CISCO 800-36336-01 is a simple yet vital accessory for any UCS server configuration, underlining the importance of every detail in maintaining the integrity and performance of enterprise computing environments.

You May Also Be Interested in

Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess