EN
  • EN
  • DE

CISCO AIR-AP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s Wirele

Part No CISCO AIR-AP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s Wirele
Manufacturer CISCO
Catalog Access Point
Description Cisco AIR-AP1262N-E-K9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385174-CISCO AIR-AP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s Wirele
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s Wirele CAD Model

Description

The Cisco Aironet 1262N, model CISCO AIR-AP1262N-E-K9, is a high-performance, rugged access point designed for demanding environments. It supports the IEEE 802.11n wireless standard with speeds up to 300 Mbit/s, offering significant improvements in throughput and range. This dual-band access point operates in both the 2.4 GHz and 5 GHz frequencies, offering flexibility for organizations to manage wireless traffic and minimize interference. It features advanced security protocols, including WPA2, AES, and TKIP, to protect sensitive data. The 1262N is designed with industrial-grade components to withstand harsh conditions, making it suitable for warehouses, manufacturing sites, and outdoor areas. It supports Power over Ethernet (PoE) for easy deployment without the need for additional power supplies. With its robust design and advanced features, the Cisco Aironet 1262N is ideal for businesses requiring high-capacity, secure, and reliable wireless connectivity in challenging environments.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company JW811A
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
CISCO
Cisco Meraki MR52 Cloud Managed AP
Need more? Email Us
CISCO
Cisco Aironet 1140 Access Point
Need more? Email Us
CISCO
Cisco 1850 - Wireless Dual Band 802.11AC Access Point
Need more? Email Us
CISCO
Cisco Aironet 1702i
Need more? Email Us
CISCO
Cisco AIR-CAP702I-I-K9
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess