EN
  • EN
  • DE

CISCO 800-26066-02 - Cisco Aironet Acces Point Ceiling Bracket Mount

Part No CISCO 800-26066-02 - Cisco Aironet Acces Point Ceiling Bracket Mount
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco Aironet Acces Point Ceiling Bracket Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387344-CISCO 800-26066-02 - Cisco Aironet Acces Point Ceiling Bracket Mount
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-26066-02 - Cisco Aironet Acces Point Ceiling Bracket Mount CAD Model

Description

The CISCO 800-26066-02 is a Cisco Aironet Access Point Ceiling Bracket Mount, engineered to offer a sturdy and secure mounting solution for Cisco Aironet wireless access points. This bracket mount facilitates the easy installation of access points onto ceilings, providing optimal height and position for enhanced wireless coverage throughout the facility. Its design is focused on ensuring compatibility with various ceiling materials and structures, offering flexibility in deployment scenarios. Constructed with high-grade materials, the bracket mount guarantees the durability and stability of the access point in diverse operational conditions. This mounting solution is ideal for businesses that prioritize efficient, reliable wireless connectivity and seek to maintain the aesthetic appeal of their environments. The package includes all necessary hardware for a straightforward installation, demonstrating Cisco’s dedication to simplifying network infrastructure deployment while maximizing performance.

You May Also Be Interested in

CISCO
Cisco ACS-4220-RM-19
Need more? Email Us
CISCO
Cisco ASA-SSP-SFR20-K9For models: 5510, 5520, 5540, 5550Includes:(1) Rack Mount Kit (L + R Ears and Screws)(4) Rack Screws
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 1921, 1905
Need more? Email Us
CISCO
Cisco ACS-1841-RM-19
Need more? Email Us
CISCO
Cisco ACS-1941-RM-19. Product colour: Stainless steel, Housing material: Stainless steel, Compatibility: Cisco 1941, 1941W Isr. Size (imperial): 48.3 cm (19")19" Rack Mount for Cisco Router 1941, 1941W Isr
Need more? Email Us
CISCO
Cisco Rack mount kit. Swivel angle: 90°Cisco ACS-2900-RM-19 19 inch rack mount kit for Cisco 2911/2921/2951 ISR
Need more? Email Us
CISCO
Cisco C3850-4PT-KIT. Type: Mounting bracket, Product colour: Metallic, Housing material: Metal. Quantity per pack: 2 pc(s)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess