EN
  • EN
  • DE

C9200L-48T-4X-A

Part No C9200L-48T-4X-A
Manufacturer CISCO
Catalog Switches, Hubs
Description CISCO CATALYST C9200L-48T-4X-A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch
Configuration Fixed
Number of Ports 48
Copper Ports 48
Copper Type 10/100/1000
Connector Type RJ45
Voltage - Input 115V ~ 230V
Qualification -;5;9;7;10;8;3;4;2;3;1;6052;2084;1851;3050;288;1178;623;600315;602122;3500;123;1710;5684;1165;2608;135;3240;2265;516;4333;602348;600420;3983;2039;2572;602;2861;95;775;602106;1195;1953;601962;1797;1976;3833;2488;1885;601800;5472;5073;1829;1794;2212;1849;150;23;600362;602214;5088;5600;5804;5554;4040;236;600499;298;3250;2046;4512;5577;600500;277;600305;3426;600354;68;2981;4008;3473;601661;5214;17;2956;4703;2504;5589;601662;2303;2946;281;4743;6142;818;0;73983;111548;121899;121891;41231;5761;5763;29552;62122;106292;121871;121868;121873;121978;121870;121869;121874;121872;23939;30346;95068;96168;99495;124713;124714;121890;121889;121892;121900;5187;5139;33346;99494;121701;44406;49952;104624;95497;104625;104626;104627;94653;94655;94654;94656;94657;94658;110302;104849;110356;104850;94659;94660;104851;104852;94661;94662;94663;94664;94665;113134;113139;95498;95499;95500;110293;104853;104854;94667;104855;94668;105423;104856;128602;3740;108580;49951;96385;49953;136576;134538;134537;136008;128665;128585;33059;8780;62523;62522;130513;176;99500;99501;121207;121208;121209;121210;130503;131850;89236;117931;91978;127089;65183;65184;65185;86109;65186;65188;65189;65191;65195;65199;65200;76253;127460;127455;65201;127461;127457;127456;65202;127454;127459;65203;65204;126541;65205;126540;65206;127458;86112;65207;65208;65209;65211;121875;95941;88655;88656;113122;113130;113142;113167;113126;113124;94117;113137;124356;94119;42439;94111;94019;113022;94113;94114;130528;135410;104957;104958;94669;110309;49285;108609;121898;121901;121897;121896;121205;110300;105673;110870;112890;110869;110882;112883;112886;112859;110880;105685;112876;105681;112860;105689;105667;110876;105690;110874;110873;110877;105686;105669;105674;105679;105678;113007;113014;105693;105670;105682;110865;105677;105692;112864;110864;105684;110866;105688;113010;105683;105680;105687;110862;110867;105695;105701;105696;110863;105697;105691;105698;105675;105703;113020;105699;105702;105700;105705;105704;122995;62121;113136;130501;104139;65212;65213;65215;65217;65218;65219;50309;88908;81433;88911;88909;88910;88912;88913;81434;88917;88918;88914;88915;88916;88919;88920;88921;88922;88923;108593;108594;88924;88927;88928;88932;88929;88930;88931;88935;88933;88934;88936;88937;88938;88939;56935;65942;65941;79931;95501;124715;124716;124717;99505;99504;99506;130163;105157;130517;130498;110284;130497;130521;130516;130520;130526;121893;121894;121895;121937;25600;94115;65752;118537;24462;63790;110303;110845;88940;88941;62087;66082;62088;88942;88943;88944;136370;21984;135409;95502;95503;135399;135398;135412;80440;57930;57931;57932;136266;136501;50310;52492;50311;15852;62483;136249;136250;127210;62089;62090;62091;9185;63606;25373;51;25366;25362;94116;95504;104628;110317;90027;77460;79932;1472;118536;138462;3797;112003;138466;138468;107359;112008;112004;112007;123224;123228;119243;123227;113131;62;61;3;804;1;17;6;0;2;4;7;1;1;705314;788820;353370;474464;356611;356623;356624;401728;409552;409553;409554;409555;728305;1;347431;347432;376711;376713;376802;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;88044;92592;97513;103710;108970;112644;116599;137796;144030;146545;149476;151929;155383;159364;161449;163489;165947;180528;186423;188899;190535;194896;211651;224603;235406;239823;241727;243980;245171;246143;260677;272321;278213;302692;71840;78997;83141;84671;91438;115112;118356;145842;164250;199648;288066;1;417936;417951;417971;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;80383;88044;92592;97513;103710;108970;112644;137796;146545;151929;155383;159364;163489;186423;211651;219228;224603;239823;300478;95310;165110;1;4
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637645-C9200L-48T-4X-A
Ultra Librarian 3D Model Ultra Librarian C9200L-48T-4X-A CAD Model

Description

N

You May Also Be Interested in

Hewlett Packard
HPE Aruba 2930M 48G 1-Slot - swi
Need more? Email Us
Omron
NETWORK SWITCH-UNMANAGED 5 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9300-24P-E
Need more? Email Us
Hewlett Packard
HPE Aruba 6400 24-port SFP+ and
Need more? Email Us
CISCO
The Cisco Catalyst 9500 Series S
Need more? Email Us
Omron
NETWORK SWITCH-UNMANAGED 3 PORT
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9200-48P-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess