EN
  • EN
  • DE

WM9715LGEFL/RV

Part No WM9715LGEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411131-WM9715LGEFL/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM9715LGEFL/RV CAD Model

Description

The WM9715LGEFL/RV is a low-power audio codec designed by Cirrus Logic, commonly used in portable electronic devices. It features high-fidelity audio playback and recording, and often includes additional features like an integrated touch screen controller. The '/RV' suffix generally denotes a specific revision or configuration variant.

Applications:

  • Portable Media Players (PMPs)
  • Smartphones
  • Tablet Computers
  • Handheld Gaming Consoles
  • Digital Voice Recorders

Features:

  • Stereo audio codec with integrated ADCs and DACs
  • Low power consumption for extended battery life
  • Integrated headphone amplifier with adjustable output levels
  • Microphone pre-amplifier with automatic gain control (AGC)
  • Support for various audio formats, including MP3, AAC, and WAV
  • I2C control interface for flexible configuration and control
  • Built-in power management features to minimize power consumption

Benefits:

  • Superior audio quality for immersive listening experience
  • Prolonged battery life, enabling longer usage of portable devices
  • Simplified system design due to highly integrated functionality
  • Reduced board space requirements, ideal for compact devices
  • Lower system cost compared to discrete component solutions
  • Flexible configuration options to meet specific application needs

Additional Details:

The WM9715LGEFL/RV supports sample rates up to 48kHz or higher, allowing for high-quality audio reproduction. The headphone amplifier can drive a wide range of headphone impedances, and the microphone pre-amplifier with AGC ensures clear and consistent recording levels. The I2C interface makes it easy to communicate with a host processor. Its low power consumption is critical for battery-powered devices. The integration of multiple functions into a single chip simplifies circuit design and reduces the overall system size and cost. The '/RV' suffix often indicates a specific revision, voltage range, or temperature rating. It's a common choice for applications where high-quality audio and low power consumption are essential. It is frequently used in conjunction with application processors to create complete audio solutions in embedded systems.

You May Also Be Interested in

Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3040 $63.0400
23+ $5.1721 $118.9583
35+ $5.0104 $175.3640
48+ $4.8487 $232.7376
62+ $4.6870 $290.5940
83+ $4.2019 $348.7577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess