EN
  • EN
  • DE

MF-RX012/250-1-2

Part No MF-RX012/250-1-2
Manufacturer Bourns Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830778-MF-RX012/250-1-2
Ultra Librarian 3D Model Ultra Librarian MF-RX012/250-1-2 CAD Model

Description

The MF-RX012/250-1-2 is a Radial Leaded PTC (Positive Temperature Coefficient) Resettable Fuse manufactured by Bourns Inc. It's designed to protect electronic circuits from damage caused by overcurrent and short circuit conditions. This device belongs to the Multifuse RX series and provides a resettable alternative to traditional fuses, saving time and maintenance costs.

Applications

  • Power Supplies: Provides overcurrent protection for power supplies and adapters.
  • Battery Chargers: Protects battery chargers from overload and short circuits.
  • Consumer Electronics: Used in various consumer electronics such as audio players, and small appliances.
  • Industrial Equipment: Protection of I/O ports and control circuits in industrial equipment.
  • Telecom Equipment: Safeguards telecom devices like modems and routers from power surges.

Features

  • Resettable Fuse: Automatically resets after the fault condition is removed.
  • Radial Leaded Package: Easy to mount on printed circuit boards.
  • Fast Trip Time: Quickly responds to overcurrent conditions.
  • Compact Size: Saves valuable board space.
  • High Voltage Rating: Suitable for applications with higher voltage requirements.

Benefits

  • Reduced Downtime: Eliminates the need for fuse replacement.
  • Lower Maintenance Costs: Resettable functionality reduces maintenance requirements.
  • Enhanced Circuit Protection: Provides robust overcurrent and short circuit protection.
  • Improved Reliability: Offers reliable protection against overcurrent events.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details

The MF-RX012/250-1-2 features a hold current of 0.12A and a trip current of 0.24A. It has a maximum voltage rating of 250V. The device operates within a temperature range of -40°C to +85°C. The radial leaded package is designed for through-hole mounting on printed circuit boards. This resettable fuse provides a reliable and efficient solution for overcurrent protection in a variety of electronic applications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess