EN
  • EN
  • DE

WM8775EDS

Part No WM8775EDS
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411024-WM8775EDS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8775EDS CAD Model

Description

The WM8775EDS is a stereo audio codec designed by Cirrus Logic, intended for high-performance audio applications requiring both analog-to-digital (ADC) and digital-to-analog (DAC) conversion. It's often utilized in equipment needing high fidelity and low power consumption.

Applications:

  • Portable audio recorders
  • Mixing consoles
  • Audio interfaces
  • Effects processors
  • Home theater systems

Features:

  • Stereo ADC and DAC
  • Low power consumption
  • Integrated microphone preamplifier
  • Line level inputs and outputs
  • Digital volume control
  • I2S digital audio interface
  • Flexible clocking options

Benefits:

  • High-Quality Audio Performance: Provides excellent audio quality for recording and playback.
  • Versatile Functionality: Integrates ADC and DAC functions into a single chip, simplifying system design.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Connectivity Options: Supports various audio input and output formats.
  • Precise Volume Control: Offers accurate and repeatable level adjustments through digital volume control.

The WM8775EDS includes high-performance ADCs and DACs capable of handling sample rates up to 96 kHz, ensuring high-fidelity audio capture and reproduction. The built-in microphone preamplifier allows for direct connection of microphones, streamlining the design of recording systems. Line-level inputs and outputs provide compatibility with a broad range of audio equipment. Digital volume control enables precise level adjustments without adding noise or distortion. The I2S digital audio interface facilitates easy integration with other digital audio components. The flexible clocking options offer versatility in system configuration.

Specifications:

  • Channels: Stereo
  • ADC Resolution: 24-bit
  • DAC Resolution: 24-bit
  • Sample Rate: Up to 96 kHz
  • Interface: I2S
  • Power Consumption: Low

You May Also Be Interested in

Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess