EN
  • EN
  • DE

WM8772

Part No WM8772
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411021-WM8772
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8772 CAD Model

Description

The WM8772 is a highly integrated audio codec designed by Cirrus Logic. It is primarily used in applications requiring high-quality stereo audio recording and playback. This codec combines analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) along with other audio processing functions, making it a versatile solution for a wide range of audio systems.

Applications:

  • Portable audio recorders
  • Mixing consoles
  • Effects processors
  • Audio interfaces
  • Home studio equipment

Features:

  • Stereo ADC and DAC
  • Low power consumption
  • Integrated microphone preamplifier
  • Line-level inputs and outputs
  • Digital volume control
  • I2S digital audio interface
  • Flexible clocking options

Benefits:

  • High-Quality Audio: Delivers excellent audio performance for both recording and playback.
  • Versatile Functionality: Combines ADC and DAC functionality in a single chip, simplifying system design.
  • Low Power Operation: Extends battery life in portable applications.
  • Flexible Connectivity: Supports various audio input and output formats.
  • Precise Level Control: Digital volume control provides accurate and repeatable level adjustments.

The WM8772 features high-performance ADCs and DACs that support sample rates up to 96kHz, ensuring high-fidelity audio recording and playback. The integrated microphone preamplifier allows for direct connection to microphones, simplifying the design of recording systems. The line-level inputs and outputs provide compatibility with a wide range of audio equipment. The digital volume control enables precise level adjustments without introducing noise or distortion. The I2S digital audio interface allows for easy integration with other digital audio components. The flexible clocking options provide versatility in system design.

Specifications:

  • Channels: Stereo
  • ADC Resolution: 24-bit
  • DAC Resolution: 24-bit
  • Sample Rate: Up to 96 kHz
  • Interface: I2S
  • Power Consumption: Low

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess