The WM8750LEFL is a low-power stereo codec designed by Cirrus Logic Inc. It is primarily used in portable audio devices, offering a balance of high-quality audio reproduction and efficient power consumption. This integrated circuit incorporates both analog-to-digital (ADC) and digital-to-analog (DAC) converters, along with additional features that streamline audio system design.
Applications:
- Portable media players (PMPs)
- Mobile phones
- Handheld gaming consoles
- Digital voice recorders
- USB audio devices
Features:
- Stereo ADC and DAC for high-quality audio conversion
- Low power consumption, optimizing battery life in portable devices
- Integrated headphone amplifier, driving a wide range of headphone impedances
- Digital volume control, providing precise audio level adjustment
- Microphone bias supply for external microphones
- Advanced power management features, further reducing power consumption
- Support for various audio data formats (I2S, PCM)
- I2C control interface for flexible configuration and control
Benefits:
- High-Fidelity Audio: Delivers clear and accurate audio reproduction for an enhanced user experience.
- Extended Battery Life: Low-power design ensures longer operating time for portable devices.
- Reduced Component Count: Integration of multiple functions minimizes the need for external components, saving board space and cost.
- Flexible Configuration: I2C interface allows for easy customization and control of audio settings.
- Cost-Effective Solution: Combines essential audio functions into a single chip for reduced system cost and complexity.
Additional Details:
The WM8750LEFL operates typically with a supply voltage range of 1.8V to 3.3V. It supports audio sampling rates up to 48kHz. The integrated headphone amplifier is designed to drive a variety of headphone impedances. It is packaged in a compact form factor suitable for portable applications. For detailed technical specifications, including THD+N, SNR, and power consumption figures, refer to the official Cirrus Logic datasheet. The /LEFL suffix represents the specific package and handling options. The overall design prioritizes high-quality audio with efficient power management, making it ideal for battery-powered audio devices.