EN
  • EN
  • DE

AD781ANZ

Part No AD781ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP SAMPLE HOLD 4MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Sample and Hold
Number of Circuits 1
-3db Bandwidth 4MHz
Current - Input Bias 50nA
Operating Supply Current 4mA
Output Current per Channel 5mA
Dual Supply Voltage (±) ±10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767428-AD781ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD781
Introduction Date September 04, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD781ANZ CAD Model

Description

The AD781ANZ is a high-performance sample-and-hold amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This component is tailored for applications requiring precise signal acquisition and retention for accurate processing. The AD781ANZ is an essential building block in systems where signal integrity is paramount.

Key Features

  • Single Supply Operation: The AD781ANZ operates on a single supply voltage, simplifying power supply design and ensuring compatibility with a wide range of systems and applications.
  • Low Power Consumption: With a focus on energy efficiency, this sample-and-hold amplifier is ideal for battery-powered and portable devices, where power conservation is critical.
  • High Precision: The device boasts excellent accuracy and low droop rate, making it suitable for high-precision applications such as data acquisition systems, analog-to-digital converters, and medical instrumentation.
  • Fast Acquisition Time: The AD781ANZ provides rapid signal acquisition, which is crucial for capturing transient signals and for use in high-speed systems.
  • Wide Bandwidth: It features a wide bandwidth that allows it to handle a broad range of frequencies, making it versatile for various signal processing tasks.

Applications

The AD781ANZ is designed for use in a variety of applications, including:

  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Medical Instrumentation
  • Professional Audio Equipment
  • Industrial Process Controls

Technical Specifications

The AD781ANZ operates within a supply voltage range of 5V to 15V, and it features a low power consumption of typically 20 mW. It also offers a hold mode feedthrough of -80 dB and an aperture time of 50 ns, ensuring that signals are captured with minimal distortion and maximum fidelity.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD781ANZ is no exception. It is built to meet stringent industry standards, ensuring consistent performance and durability across a wide range of operating conditions.

For engineers and designers looking for a reliable and precise sample-and-hold amplifier, the AD781ANZ from Analog Devices Inc. represents a top-tier choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess