EN
  • EN
  • DE

WM8235GEFL/V

Part No WM8235GEFL/V
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 9 CHAN 16BIT 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 9 Channel AFE 16 Bit 56-QFN (7x7)
Manufacturer Cirrus Logic Inc.
Package Tray
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (7x7)
Family Name WM8235
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 598-2383, WM8235GEFL/V-ND
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903263-WM8235GEFL/V
Ultra Librarian 3D Model Ultra Librarian WM8235GEFL/V CAD Model

Description

The WM8235GEFL/V is an integrated circuit (IC) from Cirrus Logic Inc.

  • Channels: 9 channel
  • Bit: 16 bit
  • Type: AFE
  • Package: Tray
  • Quantity per Package: 416
  • Package Type: 56-VFQFN exposed pad
  • Mounting Type: Surface Mount
  • Family Name: WM8235
  • Category: Integrated Circuits
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7387 $53.9096
19+ $5.5292 $105.0548
29+ $5.3564 $155.3356
39+ $5.1836 $202.1604
50+ $5.0108 $250.5400
67+ $4.4925 $300.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess