EN
  • EN
  • DE

EP9301-CQZR

Part No EP9301-CQZR
Manufacturer Cirrus Logic Inc.
Catalog Embedded - Microprocessors
Description IC MPU EP9 166MHZ 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM920T Microprocessor IC series 1 Core, 32-Bit 166MHz 208-LQFP
Manufacturer Cirrus Logic Inc.
Series EP9
Package Reel - TR
Part Status Not For New Designs
Core Processor ARM920T
Speed 166MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 208-LQFP
Case / Package 208-LQFP
Family Name EP9301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918381-EP9301-CQZR
Ultra Librarian 3D Model Ultra Librarian EP9301-CQZR CAD Model

Description

The EP9301-CQZR is a high-performance ARM9-based system-on-chip (SoC) from Cirrus Logic. It's designed for embedded applications requiring significant processing power, connectivity, and multimedia capabilities. This SoC integrates an ARM920T processor core, along with a rich set of peripherals, making it suitable for a wide range of industrial and consumer electronics.

Applications

  • Industrial control systems
  • Point-of-Sale (POS) terminals
  • Networking devices
  • Handheld computers
  • Gaming devices
  • Home automation systems
  • Medical devices

Features

  • ARM920T processor core operating at up to 200 MHz
  • Integrated LCD controller with support for various display resolutions
  • USB Host and Device ports
  • Ethernet MAC with 10/100 Mbps support
  • Serial ports (UARTs)
  • I2C and SPI interfaces
  • GPIO (General Purpose Input/Output) pins
  • SD/MMC card interface
  • Real-Time Clock (RTC)
  • On-chip SRAM and support for external SDRAM/DDR memory
  • Power management features for low-power operation

Benefits

  • High performance: The ARM920T core provides sufficient processing power for demanding embedded applications.
  • Rich connectivity: The integrated peripherals enable easy interfacing with a wide range of external devices and networks.
  • Multimedia capabilities: The LCD controller allows for the development of devices with graphical user interfaces.
  • Low power consumption: The power management features contribute to extended battery life in portable devices.
  • Reduced system cost: Integration of multiple functions into a single chip reduces the number of external components required.
  • Faster time to market: Comprehensive development tools and software support accelerate product development.

Additional Details

The EP9301-CQZR typically supports various operating systems, including Linux and Windows CE. It is often packaged in a BGA (Ball Grid Array) for surface mounting on a PCB. The SoC's memory controller supports various types of external memory, allowing for flexible system configuration. The device operates over an industrial temperature range, making it suitable for harsh environments.

The chip includes multiple communication interfaces, allowing for seamless integration with existing systems. Its integrated security features, such as encryption and secure boot, protect against unauthorized access and modification. Its low-power design extends the life of battery-powered applications and reduces heat generation. The high level of integration reduces board space and BOM cost.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7761 $223.8805
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess