EN
  • EN
  • DE

LM3410XSDX/NOPB

Part No LM3410XSDX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 2.8A 6WSON / LED Driver 5 Segment 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 3 V ~ 24 V
Output Current per Channel 2.8A (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (3x3)
Win Source Part Number 778942-LM3410XSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3410
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3410XSDX/NOPB CAD Model

Description

The LM3410XSDX/NOPB is a versatile and efficient constant current LED driver from Texas Instruments designed to provide a high-quality solution for driving LEDs in a variety of applications. This LED driver is part of the LM3410 series, which is known for its reliability and performance in managing power for light-emitting diodes.

Key Features

  • Adjustable Output Current: The device allows for precise control over the LED current, which can be set through an external resistor. This feature ensures consistent lighting and protects the LEDs from overcurrent conditions.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the LM3410XSDX/NOPB is suitable for a variety of power supplies, making it a flexible choice for different LED lighting scenarios.
  • High Efficiency: This LED driver operates with high efficiency, which minimizes power loss and heat generation, thereby extending the life of the LEDs and the overall system.
  • Internal Switch: The device includes an internal 1.6A switch that enables it to drive a string of LEDs with high brightness levels without the need for external components.
  • Frequency Adjustability: The switching frequency is adjustable from 0.5MHz to 2MHz, allowing designers to optimize the driver for various applications and to avoid interference with other system components.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device and the LEDs from damage due to excessive heat.

Applications

The LM3410XSDX/NOPB is ideal for a range of lighting applications, including:

  • Portable and battery-powered lighting
  • Automotive interior and exterior lighting
  • Industrial and architectural lighting
  • General illumination and backlighting

Package and Quality

This LED driver comes in a compact, 6-pin WSON package, which is suitable for space-constrained applications. The NOPB designation indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LM3410XSDX/NOPB meets the rigorous demands of the industry for performance and reliability.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,570 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess