EN
  • EN
  • DE

EG-2001CA 150.000000M-P

Part No EG-2001CA 150.000000M-P
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822374-EG-2001CA 150.000000M-P
Ultra Librarian 3D Model Ultra Librarian EG-2001CA 150.000000M-P CAD Model

Description

The EG-2001CA 150.000000M-P is a crystal oscillator manufactured by Cirrus Logic Inc. It's designed to provide a precise and stable clock signal for various electronic applications. This oscillator operates at a frequency of 150 MHz and is known for its high accuracy and low jitter. It is often used in applications requiring precise timing, such as networking equipment, audio processing, and data communication systems.

Applications

  • Networking Equipment: Used as a timing reference in routers, switches, and other networking devices.
  • Audio Processing: Provides a stable clock signal for audio codecs and digital signal processors.
  • Data Communication: Used in high-speed data transmission systems to ensure accurate timing.
  • Microcontrollers: Serves as the primary clock source for microcontrollers in embedded systems.
  • FPGA/ASIC Applications: Provides a clock signal for field-programmable gate arrays and application-specific integrated circuits.

Features

  • High Frequency: Operates at a frequency of 150 MHz.
  • High Stability: Provides a stable and accurate clock signal.
  • Low Jitter: Minimizes timing variations in the output signal.
  • Compact Size: Designed for space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Precise Timing: Ensures accurate operation of electronic systems.
  • Improved Performance: High stability and low jitter contribute to enhanced system performance.
  • Reduced Errors: Stable clock signal minimizes timing-related errors.
  • Easy Integration: Surface mount package simplifies assembly and integration into electronic circuits.
  • Reliable Operation: Designed for long-term stability and reliability.

Additional Details

The EG-2001CA 150.000000M-P typically requires a supply voltage of 3.3V or 5V, depending on the specific configuration. It is available in a surface-mount package for easy integration into printed circuit boards. The operating temperature range and frequency stability specifications can be found in the manufacturer's datasheet. This oscillator is designed to meet stringent industry standards for performance and reliability. Proper decoupling and grounding techniques are recommended to ensure optimal performance and minimize noise.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess