EN
  • EN
  • DE

DX1810CHGES

Part No DX1810CHGES
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056546-DX1810CHGES
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DX1810CHGES CAD Model

Description

The DX1810CHGES is an audio codec manufactured by Cirrus Logic Inc. It's designed to provide high-fidelity audio processing for a variety of applications. This codec integrates multiple audio functions into a single chip, reducing board space and simplifying system design. The DX1810CHGES is a versatile component suitable for demanding audio applications, ensuring high-quality audio performance with efficient power consumption.

Applications

  • Home theater systems: For decoding and processing audio signals to provide an immersive listening experience.
  • Automotive audio systems: In car entertainment systems to process audio from various sources, ensuring clarity and fidelity.
  • Portable audio devices: Such as digital audio players and portable recorders where high-quality audio reproduction is critical.
  • Professional audio equipment: Mixing consoles, audio interfaces, and recording devices requiring pristine audio conversion and processing.
  • Teleconferencing systems: To provide clear and reliable audio communication during meetings and presentations.

Features

  • High-Resolution Audio Support: Supports high sample rates and bit depths for studio-quality audio reproduction.
  • Integrated Codec: Combines ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) functions on a single chip.
  • Low Power Consumption: Optimized for power efficiency, making it suitable for battery-powered devices.
  • Advanced Audio Processing: Includes features like noise reduction, echo cancellation, and equalization.
  • Flexible Interface Options: Supports multiple audio interfaces like I2S, TDM, and PCM.

Benefits

  • Superior Audio Quality: Provides clear and accurate audio reproduction for an enhanced listening experience.
  • Reduced System Cost: Integration of multiple audio functions reduces the number of external components required.
  • Simplified Design: Simplifies the audio system design process, saving time and resources.
  • Extended Battery Life: Low power consumption ensures longer battery life for portable devices.
  • Versatile Applications: Suitable for a wide range of audio applications, from consumer electronics to professional equipment.

Technical Specifications

While specific technical specifications require referencing the official Cirrus Logic datasheet for the DX1810CHGES, key parameters generally include:

  • Sample Rates: Supports a wide range of sample rates, typically up to 192 kHz or higher.
  • Bit Depths: Supports various bit depths, such as 16-bit, 24-bit, and 32-bit.
  • Signal-to-Noise Ratio (SNR): High SNR for both ADC and DAC sections, ensuring clean audio signals.
  • Total Harmonic Distortion + Noise (THD+N): Low THD+N values for minimal audio distortion.
  • Power Supply Voltage: Operates on low voltage power supplies, typically 3.3V or lower.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess