EN
  • EN
  • DE

CS98202CMZ

Part No CS98202CMZ
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053395-CS98202CMZ
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS98202CMZ CAD Model

Description

The CS98202CMZ is a highly integrated audio codec from Cirrus Logic designed for a variety of audio processing applications. This codec combines analog-to-digital (ADC) and digital-to-analog (DAC) converters with advanced audio processing capabilities, providing a complete audio solution for embedded systems.

Applications:

  • Automotive infotainment systems
  • Professional audio equipment
  • Portable audio players
  • Voice recognition systems
  • Audio recording devices

Features:

  • High-performance ADCs and DACs: Ensuring high fidelity audio conversion.
  • Integrated audio processing: Including noise reduction, equalization, and dynamic range control.
  • Low power consumption: Optimizing battery life in portable applications.
  • Flexible digital audio interfaces: Supporting various audio protocols like I2S, TDM, and PCM.
  • Programmable gain amplifiers (PGAs): Allowing for adjustable audio levels.
  • Advanced power management features: Enabling efficient power usage.

Benefits:

  • Superior audio quality: High-resolution converters and advanced processing algorithms ensure a clear and immersive audio experience.
  • Reduced system complexity: Integration of multiple audio functions simplifies design and reduces board space.
  • Improved power efficiency: Low power consumption extends battery life in portable devices.
  • Enhanced system reliability: Robust design and comprehensive testing ensure stable performance.
  • Faster time to market: Comprehensive support and development tools accelerate product development.

Additional Details:

The CS98202CMZ operates over a wide voltage range and is available in a compact package. It supports various sampling rates and audio formats, making it suitable for diverse audio applications. The integrated audio processing algorithms allow for customization and optimization of audio performance. It is often used in applications requiring high-quality audio recording and playback, such as automotive entertainment systems, professional recording equipment, and high-end portable audio devices. The flexible digital audio interfaces enable seamless integration with other system components. The availability of comprehensive documentation and support further simplifies the design process.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess