EN
  • EN
  • DE

CS61581-IL

Part No CS61581-IL
Manufacturer Cirrus Logic Inc.
Catalog Interface - Telecom
Description T1/E1 Universal Line Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821039-CS61581-IL
Ultra Librarian 3D Model Ultra Librarian CS61581-IL CAD Model

Description

The CS61581-IL is a telecom interface device manufactured by Cirrus Logic. It is designed to facilitate communication between various telecommunications equipment and systems. This chip likely provides clock recovery and synchronization functionalities essential for maintaining signal integrity in telecom applications. The part number suggests it's an integrated circuit primarily used in network infrastructure.

Applications

  • T1/E1 line interfaces
  • Digital cross-connect systems
  • Voice over IP (VoIP) gateways
  • PBX systems
  • Telecommunication infrastructure equipment

Features

  • Clock recovery
  • Jitter attenuation
  • Line equalization
  • Synchronization
  • Low power consumption
  • Small form factor

Benefits

  • Improved signal quality in telecommunications networks.
  • Reduced jitter and wander, ensuring reliable data transmission.
  • Simplified system design with integrated clock recovery and synchronization functions.
  • Lower power consumption, contributing to energy efficiency.
  • Compliance with industry standards for telecommunications interfaces.

Detailed Specs

The CS61581-IL is designed to recover clock signals from incoming data streams, typically in T1/E1 or similar telecommunications protocols. Jitter attenuation circuits reduce the effects of noise and timing variations on the recovered clock. Line equalization compensates for signal loss and distortion over long cable runs. The device synchronizes its internal clock to an external reference, ensuring accurate timing across the network. It supports specific line rates and encoding formats; refer to the datasheet for the precise specifications.

The CS61581-IL integrates clock and data recovery (CDR) functionality, which is crucial for maintaining the integrity of digital signals transmitted over long distances. By accurately recovering the clock signal, the device enables reliable data reception and transmission, even in noisy environments. The 'IL' suffix in the part number might denote a specific package type or feature set, but detailed information is typically available in the product datasheet.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4875 $68.9750
5+ $28.2975 $141.4875
7+ $27.4132 $191.8924
9+ $26.5289 $238.7601
12+ $25.6446 $307.7352
16+ $22.9917 $367.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess