EN
  • EN
  • DE

CS5378-ISZR

Part No CS5378-ISZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - Filters - Active
Description IC DGTL FILTER LP 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Digital
Number of Filters 1
Supply Voltage - Operating 3.135 to 5.25 V
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1030497-CS5378-ISZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5378-ISZR CAD Model

Description

The CS5378-ISZR from Cirrus Logic is a high-performance, 24-bit, 192kHz stereo digital-to-analog converter (DAC). Cirrus Logic

  • Resolution: 24-bit
  • Sampling Rate: 192kHz
  • Type: Stereo Digital-to-Analog Converter (DAC)
  • Features: Low Distortion and Noise Floor
  • Interface: 3-Wire Serial
  • Data Formats: I2S and Left-Justified
  • Package: 28-SSOP

You May Also Be Interested in

Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $122.9139 $122.9139
2+ $118.9488 $237.8976
3+ $114.9849 $344.9547
4+ $103.0895 $412.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess