EN
  • EN
  • DE

M378B5173EB0-YK0D0

Part No M378B5173EB0-YK0D0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948535-M378B5173EB0-YK0D0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5173EB0-YK0D0 CAD Model

Description

The Samsung M378B5173EB0-YK0D0 is a 4GB DDR3-1600 desktop memory module (DIMM). Designed for use in desktop PCs, this module provides a cost-effective way to upgrade system memory, improving performance and responsiveness. It is a standard unbuffered DIMM (UDIMM) for broad compatibility.

Applications

  • Desktop PCs
  • Workstations
  • Gaming Rigs
  • General Computing

Features

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: Non-ECC
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • CAS Latency: Typically CL11
  • Organization: Single or double-sided (depending on the specific module revision)

Benefits

  • Increased System Performance: Provides faster data access and improved overall system responsiveness.
  • Improved Multitasking: Allows for running multiple applications simultaneously without performance degradation.
  • Cost-Effective Upgrade: An affordable way to boost the performance of older desktop systems.
  • Compatibility: Designed to be compatible with a wide range of desktop PCs that support DDR3 DIMM memory.
  • Easy Installation: Simple to install in most desktop systems.

Additional Details

The M378B5173EB0-YK0D0 module uses a 240-pin DIMM form factor, which is the standard for desktop PCs. It is a non-ECC unbuffered DIMM (UDIMM). The module is JEDEC compliant, ensuring compatibility and reliability. Samsung is a leading manufacturer of memory products, known for their quality and performance. This module undergoes rigorous testing to ensure it meets high standards of reliability and compatibility.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess