EN
  • EN
  • DE

CS493264-CLZ

Part No CS493264-CLZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821031-CS493264-CLZ
Ultra Librarian 3D Model Ultra Librarian CS493264-CLZ CAD Model

Description

The CS493264-CLZ is an audio DSP (Digital Signal Processor) manufactured by Cirrus Logic Inc. It is designed for advanced audio processing applications, such as surround sound decoding, audio enhancement, and voice processing. This DSP integrates multiple processing cores and memory to provide high-performance audio processing capabilities. It is often used in home theater systems, automotive audio systems, and professional audio equipment.

Applications

  • Home Theater Systems: Used for surround sound decoding and audio enhancement.
  • Automotive Audio Systems: Provides advanced audio processing for car audio systems.
  • Professional Audio Equipment: Used in mixing consoles, audio interfaces, and other professional audio devices.
  • Voice Processing: Implements voice recognition, noise reduction, and other voice processing algorithms.
  • Audio Enhancement: Used for dynamic range compression, equalization, and other audio enhancement techniques.

Features

  • High-Performance DSP: Integrates multiple processing cores for advanced audio processing.
  • Surround Sound Decoding: Supports various surround sound formats, such as Dolby Digital and DTS.
  • Audio Enhancement Algorithms: Includes algorithms for dynamic range compression, equalization, and other audio enhancement techniques.
  • Voice Processing Capabilities: Supports voice recognition, noise reduction, and other voice processing algorithms.
  • Digital Audio Interface: Provides a digital audio interface for easy integration with digital audio systems.

Benefits

  • Superior Audio Quality: Delivers high-fidelity audio processing for an enhanced listening experience.
  • Versatile Audio Processing: Supports a wide range of audio processing applications.
  • Simplified Design: Integrated functionality reduces component count and simplifies system design.
  • Flexible Configuration: Allows for customization and configuration to meet specific application requirements.
  • Easy Integration: Digital audio interface simplifies integration with digital audio systems.

Additional Details

The CS493264-CLZ typically supports various audio formats and processing algorithms. It is available in a surface-mount package for easy integration into printed circuit boards. The specific electrical characteristics, such as clock frequency and power consumption, are detailed in the manufacturer's datasheet. Proper decoupling and grounding techniques are recommended to ensure optimal audio performance and minimize noise. Refer to the datasheet for specific application guidelines and pin configurations.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess