EN
  • EN
  • DE

CS46L01CWZR

Part No CS46L01CWZR
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995641-CS46L01CWZR
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS46L01CWZR CAD Model

Description

The CS46L01-CWZR is a low-power audio codec with an integrated Class D amplifier designed by Cirrus Logic. It is specifically tailored for mobile devices, offering a balance of audio performance, power efficiency, and small size. This component is often found in smartphones and tablets requiring quality audio playback without significantly impacting battery life.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Speakers

Features:

  • Integrated Class D Amplifier: Provides efficient audio amplification, minimizing power consumption.
  • Low Power Consumption: Optimized for battery-powered devices, extending playback time.
  • High-Resolution Audio Support: Capable of playing high-fidelity audio formats.
  • Advanced Noise Reduction: Reduces background noise for clearer audio.
  • Compact Package: Small footprint for space-constrained mobile devices.
  • Digital Audio Interface: Simplifies connection to the host processor.

Benefits:

  • Extended Battery Life: Reduces power consumption, allowing for longer audio playback.
  • Improved Audio Clarity: Noise reduction enhances the listening experience.
  • Smaller Device Size: Compact design enables thinner and lighter mobile devices.
  • Reduced BOM Cost: Integrated amplifier minimizes the need for external components.
  • High-Quality Audio Playback: Delivers clear and detailed audio reproduction.

Additional Details:

The CS46L01-CWZR is designed with power efficiency in mind, utilizing a Class D amplifier to minimize energy consumption. Its advanced noise reduction algorithms help to filter out background noise, resulting in clearer and more enjoyable audio playback. The codec supports high-resolution audio formats, allowing users to experience their music in greater detail. Its compact package makes it ideal for use in space-constrained mobile devices. The digital audio interface simplifies the connection to the host processor, reducing design complexity and minimizing the number of external components required. The integrated amplifier eliminates the need for a separate external amplifier, reducing the bill of materials cost. The CS46L01-CWZR provides a balance of audio performance, power efficiency, and small size, making it a popular choice for mobile device manufacturers.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess