EN
  • EN
  • DE

CS42418-DQZ

Part No CS42418-DQZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC 8CH 110DB 192KHZ 64LQFP / Audio Interface 24 b Serial 64-LQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Cirrus Logic Inc.
Package Tray
Product Status Obsolete
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 8
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 114 / 110
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.13V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number CS42418
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -598-1605
Standard Package 160
Win Source Part Number 995992-CS42418-DQZ
Ultra Librarian 3D Model Ultra Librarian CS42418-DQZ CAD Model

Description

The CS42418-DQZ is an audio codec integrated circuit manufactured by Cirrus Logic Inc. The CS42418-DQZ has a data interface of serial and a resolution of 24 bits.

  • Manufacturer: Cirrus Logic Inc.
  • Type: Audio Codec IC
  • Data Interface: Serial
  • Resolution: 24 bits
  • ADCs: 2
  • DACs: 8
  • Analog Voltage Supply: 4.75V ~ 5.25V
  • Digital Voltage Supply: 3.13V ~ 5.25V
  • Dynamic Range (ADCs): 114
  • Dynamic Range (DACs): 110
  • Package Size: 64-LQFP
  • Packaging: Tray
  • Product Status: Obsolete

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess