EN
  • EN
  • DE

CS4213DC

Part No CS4213DC
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996107-CS4213DC
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS4213DC CAD Model

Description

The CS4213DC is an audio codec manufactured by Cirrus Logic. It's designed for a variety of audio applications requiring high-quality analog-to-digital and digital-to-analog conversion.

Applications:

  • Multimedia audio processing: Used in sound cards, audio interfaces, and other devices that process audio signals.
  • Portable audio players: Integrated into portable media players for audio playback and recording.
  • Gaming consoles: Employed in gaming devices to handle audio input and output.
  • Automotive audio systems: Integrated into car audio systems for audio processing and enhancement.
  • Telecommunications equipment: Used in phones, conferencing systems, and other communication devices.

Features:

  • Integrated Stereo ADC and DAC: Provides both analog-to-digital and digital-to-analog conversion capabilities in a single chip.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable applications.
  • High Signal-to-Noise Ratio (SNR): Offers excellent audio quality with minimal noise.
  • Flexible Audio Interface: Supports various audio interface formats for compatibility with different systems.
  • Integrated Volume Control: Allows for precise adjustment of audio output levels.
  • On-Chip PLL: Simplifies clocking requirements with an integrated phase-locked loop.
  • I2C Control Interface: Enables easy configuration and control via an I2C serial interface.

Benefits:

  • High-Fidelity Audio: Delivers clear and accurate audio reproduction for an enhanced listening experience.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the need for external components.
  • Simplified Design: Easy integration into audio systems due to its flexible interface and control options.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall system power usage.
  • Enhanced Audio Quality: High SNR ensures minimal noise and distortion in audio signals.

Additional Details:

The CS4213DC typically operates on a low voltage supply. It supports sampling rates up to a specific frequency (consult datasheet for precise value, typically 96kHz or higher). The package type is usually a small footprint surface mount package for ease of integration. Detailed electrical characteristics, timing diagrams, and application circuits are available in the device's datasheet provided by Cirrus Logic.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess