EN
  • EN
  • DE

CS1601-FSZ

Part No CS1601-FSZ
Manufacturer Cirrus Logic Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 70KHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Discontinuous Conduction (DCM) 70kHz 8-SOIC
Manufacturer Cirrus Logic Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CS1601
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CS1601-FSZ, 598-1915, -CS1601-FSZ-ND, CS1601FSZ, -598-1915
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916039-CS1601-FSZ
Ultra Librarian 3D Model Ultra Librarian CS1601-FSZ CAD Model

Description

The Cirrus Logic Inc. CS1601 PFC IC Discontinuous Conduction (DCM) 70kHz 8-SOIC is an obsolete component designed for use in integrated circuits (ICs).

  • Type: PFC IC Discontinuous Conduction (DCM)
  • Frequency: 70kHz
  • Package: 8-SOIC
  • Status: Obsolete
  • Application: Integrated Circuits (ICs)
  • Operating Temperature: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Width: 0.154" (3.90mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess