EN
  • EN
  • DE

TRG1512-01-A-01E03VI

Part No TRG1512-01-A-01E03VI
Manufacturer Cincon Electronics Co. LTD
Catalog AC AC Wall Adapters
Description Ac/dc Wall Mnt Adapter 13.6V 14W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152395-TRG1512-01-A-01E03VI
Categories AC AC Wall Adapters
Manufacturer Cincon Electronics Co. LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRG1512-01-A-01E03VI CAD Model

Description

The TRG1512-01-A-01E03VI from Cincon Electronics Co. LTD is an AC AC Wall Adapter electronic component that is designed to provide high-performance power capabilities.

  • Product Category: AC AC Wall Adapters
  • Popularity: Medium
  • Manufacturer: Cincon Electronics Co. LTD

You May Also Be Interested in

Tamura
AC/AC WALL MOUNT ADAPTER 20V 12W / UL/CSA AC Power Supply
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 400MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 2.5A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 200MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 500MA
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 16VAC 2.5A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 500MA
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 3.33A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 500MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess