EN
  • EN
  • DE

MS-6-142

Part No MS-6-142
Manufacturer Cinch Connectivity Solutions
Catalog Terminal Blocks - Marker Strips
Description BARRIER BLK MARKER STRIP 6POS / Connector Label, Screw In For 142 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Marker Strips
Mfr Cinch Connectivity Solutions
Series 142
Product Status Active
Type Label, Screw In
Legend Blank
Pitch 0.562" (14.27mm)
For Use With/Related Products 142 Series
Base Product Number MS-6
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 436953-MS-6-142
Ultra Librarian 3D Model Ultra Librarian MS-6-142 CAD Model

Description

The 436953-MS-6-142 is a terminal block marker strip designed for use with the 142 series terminal blocks.

  • Pitch: 0.562" (14.27mm)
  • Design: Screw-in type
  • Legend: Blank
  • Manufacturer: Cinch Connectivity Solutions
  • Standard Package: 1,000 pieces

You May Also Be Interested in

Omron
TB LABEL 4MM MARKING 51-60
Need more? Email Us
Phoenix Contact
MARKER NUM 1-10 WHITE 1=1STRIP
Need more? Email Us
Omron
TB LABEL 4MM MARKING 11-20
Need more? Email Us
Conta-Clip, Inc.
Connector For
Need more? Email Us
Phoenix Contact
TERM BLK MARKER SET W/O INSERTS
Need more? Email Us
Phoenix Contact
Connector Label For G Series
Need more? Email Us
Phoenix Contact
ZACK STRIP UNPRINT 10 SECT WHIT
Need more? Email Us
Eaton Bussmann
MARKING TAPE FOR NDNV4
Need more? Email Us
Omron
TB LABEL 6MM MARKING 91-100
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5597 $62.3880
95+ $1.2799 $121.5905
140+ $1.2398 $173.5720
195+ $1.1998 $233.9610
250+ $1.1599 $289.9750
335+ $1.0399 $348.3665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess