EN
  • EN
  • DE

BX80646I74790S

Part No BX80646I74790S
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4790S (8M Cache, up to 4.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953609-BX80646I74790S
Series *
Ultra Librarian 3D Model Ultra Librarian BX80646I74790S CAD Model

Description

The Intel Core i7-4790S (BX80646I74790S) is a quad-core desktop processor from Intel's 4th Generation Core i7 series (Haswell Refresh). It is designed to provide a balance between performance and power efficiency. The 'S' designation indicates that it is a low-power variant of the i7-4790 series, making it suitable for systems where power consumption and heat generation are important considerations.

Applications

  • Home theater PCs (HTPCs)
  • Small form factor (SFF) desktops
  • Energy-efficient workstations
  • All-in-one PCs
  • General-purpose desktop computing

Features

  • Quad-Core Processor with Hyper-Threading Technology (8 threads)
  • Base Clock Speed: 3.2 GHz
  • Max Turbo Frequency: 4.0 GHz
  • 8 MB Intel Smart Cache
  • Intel HD Graphics 4600
  • DDR3-1333/1600 Memory Support
  • LGA 1150 Socket
  • TDP: 65W

Benefits

  • Lower power consumption compared to the i7-4790K, reducing heat and energy costs.
  • Good performance for everyday computing tasks and moderate gaming.
  • Hyper-Threading Technology enhances multitasking capabilities.
  • Integrated Intel HD Graphics 4600 provides basic graphics functionality.
  • Compatible with a wide range of motherboards.

Additional Details

The Intel Core i7-4790S is built on Intel's 22nm Haswell microarchitecture. It supports DDR3 memory up to 1600 MHz. The integrated Intel HD Graphics 4600 is suitable for basic graphics tasks and light gaming. For more demanding graphics workloads, a dedicated graphics card is recommended. The lower TDP of 65W makes it easier to cool and allows it to be used in smaller, more energy-efficient systems. While it has a lower base and turbo clock speed than the i7-4790K, it still provides strong performance for the majority of desktop computing tasks. Requires an LGA 1150 compatible motherboard.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess