EN
  • EN
  • DE

09454001560

Part No 09454001560
Manufacturer HARTING
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 8P8C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Round Cable, Stranded Wires
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Features Latch Lock
Ratings Cat6
Termination IDC
Length 2.256" (57.30mm)
Color Yellow
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631236-09454001560
Ultra Librarian 3D Model Ultra Librarian 09454001560 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Bulgin
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 6P6C UNSHIELDED
Need more? Email Us
Belden Inc.
CONN MOD PLUG 8P8C CAT 6A
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Phoenix Contact
VS-PPC-C1-MNNA-4Q5-EMC
Need more? Email Us
HARTING
PRELINK RJ45 CONNECTOR
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN 8-8 MOD PLUG CAT6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess