EN
  • EN
  • DE
Part No 312R
Manufacturer Cinch Connectivity Solutions
Catalog Rectangular Connector - Accessories
Description CONTACT REPL DRIVE PIN .953\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Accessory Type Drive Pin
Number of Positions 12
For Use With/Related Products 300 Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634598-312R
Ultra Librarian 3D Model Ultra Librarian 312R CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
THROUGH WIRE CAP 3.5MM
Need more? Email Us
TE Connectivity
WEDGE LOCK, 18P, REC, GRN, DTV
Need more? Email Us
AVX Corp/Kyocera Corp
THROUGH WIRE CAP 4.2MM
Need more? Email Us
TE Connectivity
PROTECTION CAP,GROUP D,ASSY
Need more? Email Us
AVX Corp/Kyocera Corp
THROUGH WIRE CAP 2.7MM
Need more? Email Us
TE Connectivity
TPA, LED, ASSY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 2POS
Need more? Email Us
TE Connectivity
E-J MK-II(+) 15P PLUG DBL
Need more? Email Us
3M
DUST COVER 3 POS MINI CLAMP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess