EN
  • EN
  • DE

25-7032

Part No 25-7032
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN F PLUG STR 75 OHM / F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Cinch Connectivity Solutions AIM-Cambridge
Packaging Bulk
Connector Style F Type
Connector Type Plug, Male Pin
Shield Termination Crimp
Impedance 75Ohm
Mounting Free Hanging (In-Line)
Cable Group RG-6
Fastening Type Threaded
Frequency - Max 750 MHz
Number of Ports 1
Housing Color Silver
Body Material Brass
Body Finish Nickel
Temperature Range - Operating -55°C ~ 85°C
Voltage Rating 500 V
Mating Cycles 100
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 367-1022,CPF56ALM,367-1022-ND,012446003880,367-0022-ND,257032,367-0022,116-25-7032,CPF-56-ALM
Standard Package 100
Win Source Part Number 1331940-25-7032
Ultra Librarian 3D Model Ultra Librarian 25-7032 CAD Model

Description

The Cinch Connectivity Solutions AIM-Cambridge is a coaxial connector assembly with a plug male pin connector type and threaded fastening.

  • Connector Type: Plug Male Pin
  • Fastening: Threaded
  • Connector Style: F type
  • Voltage Rating: 500 V
  • Housing Color: Silver
  • Ports: 1
  • Mounting: Free hanging (in-line)
  • Impedance: 75 Ohm
  • Body Material: Brass
  • Body Finish: Nickel
  • Shield Termination: Crimp
  • Cable Group: RG-6
  • Frequency Range: Up to 750 MHz
  • Temperature Range: -55°C to 85°C
  • Standard Package: 100

You May Also Be Interested in

Huber+Suhner, Inc.
1X8A_81_MXP-S50-0-1/111_NE / MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol-RF Division
CONN BNC RCPT STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $4.6947
TE Connectivity
CONN TRIAX JACK STR SOLDER / Triaxial Connector Jack, Male Pin Panel Mount Solder
Lowest to $80.3487
Radiall USA, Inc.
MMCX / STRAIGHT JACK RECEPTACLE
Lowest to $6.5664
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER / TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Lowest to $19.9016
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $3.9389
TE Connectivity
MALE ASM, 1 POS, R/A, PCB, FAKRA / SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Lowest to $1.0074
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392
ITT Cannon, LLC
CONN SSMC PLUG STR 50 OHM SOLDER / SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8706 $60.9420
165+ $0.7144 $117.8760
255+ $0.6920 $176.4600
345+ $0.6697 $231.0465
450+ $0.6474 $291.3300
600+ $0.5804 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess