EN
  • EN
  • DE

EL3033S(TA)

Part No EL3033S(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer Everlight Electronics Co Ltd
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name EL3033
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870296-EL3033S(TA)
Ultra Librarian 3D Model Ultra Librarian EL3033S(TA) CAD Model

Description

The EL3033S(TA) is an optoisolator from Everlight Electronics Co Ltd, specifically designed as a Triac driver output device. This optoisolator provides electrical isolation between input and output circuits, safeguarding sensitive control electronics from high-voltage transients and noise. The zero-crossing circuitry enhances performance when controlling AC loads.

Applications:

  • Solid State Relays (SSRs).
  • Industrial motor control.
  • Lighting control circuits.
  • AC power switching.
  • Solenoid and valve control.

Features:

  • Triac Driver Output: Designed to directly drive a Triac, simplifying AC load control.
  • High Isolation Voltage: Provides excellent electrical isolation between input and output.
  • Zero-Crossing Detection: Reduces EMI and improves Triac switching performance.
  • Compact Package: Saves valuable board space, especially the 'S' version is usually a smaller package.
  • High Surge Capability: Withstands transient voltage spikes protecting the circuit.

Benefits:

  • Enhanced Safety: Electrical isolation protects control circuits from high voltages and transient events.
  • Reduced EMI: Zero-crossing detection minimizes noise generated during switching, crucial for sensitive environments.
  • Simplified Circuit Design: Direct Triac driving eliminates the need for extensive external components.
  • Improved Reliability: Designed for robustness and long-term consistent performance in demanding applications.
  • Precise Load Control: Enables accurate and reliable AC power switching, contributing to stable system operation.

Additional Details:

The EL3033S(TA) incorporates an input LED, which, when activated, triggers the internal Triac driver. Key parameters detailed in the datasheet include trigger current, holding current, and on-state voltage characteristics. The isolation voltage is paramount, defining the degree of electrical separation between input and output stages. The EL3033S(TA) may come in various package styles, such as Surface Mount Devices (SMD), and its application circuit should adhere to Everlight's precise guidelines.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess