EN
  • EN
  • DE

142-0721-882

Part No 142-0721-882
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Cinch Connectivity Solutions Johnson
Packaging Reel - TR
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Board Edge, Cutout; Surface Mount
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 335 V
Mating Cycles 500
Base Product Number 142-0721
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number J10225TR,J10225CT,J10225DKR,142-0721-882-ND
Standard Package 475
Win Source Part Number 1331955-142-0721-882
Ultra Librarian 3D Model Ultra Librarian 142-0721-882 CAD Model

Description

The Cinch Connectivity Solutions Johnson 1331955-142-0721-882 is a coaxial connector (RF) assembly that comes in a reel - TR packaging.

  • Connector Type: Jack female socket
  • Fastening Type: Threaded
  • Contact Termination: Solder
  • Connector Style: SMA
  • Voltage Rating: 335 V
  • Frequency Max: 18 GHz
  • Housing Color: Gold
  • Number of Ports: 1
  • Standard Package: 475
  • Impedance: 50Ohm
  • Temperature Range: -65°C ~ 165°C
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Amphenol-RF Division
CONN MCX RCPT STR 50 OHM PCB / MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $3.4530
Hirose Electric Co Ltd
CONN COAX SWITCH RCPT STR 50OHM / Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Lowest to $0.2740
ITT Cannon, LLC
CONN SSMC PLUG STR 50 OHM SOLDER / SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
TE Connectivity
CONN MCX JACK STR 50 OHM SMD / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol-RF Division
CONN SMA JACK STR 50 OHM SMD / SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $10.5485
TE Connectivity
CONN TNC JACK R/A 50 OHM PCB / TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Amphenol-RF Division
CONN SMA PLUG STR 50 OHM SOLDER / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Lowest to $3.0430
Huber+Suhner, Inc.
1X8A_81_MXP-S50-0-1/111_NE / MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $24.6018

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess