EN
  • EN
  • DE

CH7312A-DEF-TR

Part No CH7312A-DEF-TR
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820431-CH7312A-DEF-TR
Ultra Librarian 3D Model Ultra Librarian CH7312A-DEF-TR CAD Model

Description

The Chrontel CH7312A-DEF-TR is a display encoder IC designed to convert digital video data to various analog video formats, including composite video, S-Video, and component video. It is commonly used in applications requiring connection to older analog display devices.

Applications:

  • PC graphics cards
  • Set-top boxes
  • DVD players
  • Digital TVs
  • Portable media players
  • Surveillance systems

Features:

  • Digital video input: Supports multiple digital video input formats, including ITU-R BT.656/601, RGB, and YCrCb.
  • Analog video output: Provides composite video (CVBS), S-Video, and component video (YPbPr) outputs.
  • High-resolution support: Supports display resolutions up to 1080i/720p.
  • Integrated DACs: Includes integrated high-quality digital-to-analog converters (DACs) for analog video signal generation.
  • Macrovision support: Incorporates Macrovision copy protection for secure content playback.
  • Low power consumption: Optimized for low-power operation, suitable for portable devices.
  • I2C interface: Utilizes an I2C interface for configuration and control.
  • On-chip clock generation: Features an on-chip clock generator to minimize the need for external clock components.

Benefits:

  • Versatile video output: Compatible with a wide range of analog displays, ensuring broad compatibility.
  • High-quality video: Provides crisp and clear analog video output.
  • Reduced system cost: Integration of DACs and clock generation reduces the overall system cost and complexity.
  • Content protection: Macrovision support prevents unauthorized copying of protected content.
  • Low power consumption: Extends battery life in portable applications.

Technical Specifications:

The CH7312A-DEF-TR operates on a 3.3V power supply and supports pixel clock frequencies up to 170 MHz. It is typically packaged in a LQFP (Low Profile Quad Flat Package). Its compliance with video industry standards ensures seamless integration into various video systems. It is especially beneficial in scenarios requiring bridging between modern digital video sources and legacy analog displays.

The device's programmability through the I2C interface allows for flexible configuration of the video output parameters to meet specific display requirements. The integrated features and robust design make it a reliable solution for various video conversion applications.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5964 $59.7172
55+ $2.1310 $117.2050
84+ $2.0640 $173.3760
116+ $1.9970 $231.6520
150+ $1.9312 $289.6800
201+ $1.7313 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess